Cap Supercap 10000uF 12V -20% to 80% (20 X 15 X 6.5mm) Planar Mount 5uA 0.5 Ohm 70°C Bulk Product overview: BZ05CA103ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 12V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 12V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ05CA103ZSB can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 865118-BZ05CA103ZSB
Series: BestCap® BZ
Operating Temperature Range: -20°C ~ 70°C
Features: (EDLC) Supercapacitor BZ05, 3 Lead 500mOhm 1000 Hrs @ 70°C
Package: BZ05, 3 Lead
Package: Bulk
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
CAPACITOR SUPER, 0.01F, 12V, 0.5 OHM +80 -20%; Capacitance:10000µF;
CAP 10MF -20% +80% 12V SMD
CAP 10MF -20% +80% 12V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-BZ05CA103ZSB | 865118-BZ05CA103ZSB | 01P0611 | BZ05CA103ZSB | BZ05CA103ZSB |
| Product Name | 10000uF 12V 5uA Capacitor | Electric Double Layer Capacitors, Supercaps - BZ05CA103ZSB | Capacitor Super, 0.01F, 12V, 0.5 Ohm +80 -20%; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Gull Wing | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | |
| WVDC | 12 volts | 12 volts | 12 volts | 12 volts | |
| Packing Method | Bulk | Bulk; Bulk |