Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
CAP FILM 0.33UF 5% 63VDC 2220 Product overview: CB042D0334JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0334JBC can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)
0.33µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 5% 63VDC 2220
CAP FILM 0.33UF 5% 63VDC 2220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB042D0334JBC | 478-4536-6-ND | 478-4536-1-ND | CB042D0334JBC | CB042D0334JBC | CB042D0334JBC | |
| Product Name | Connectors,Interconnects | 0.33UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 125 volts | 63 volts | 63 volts | 63 volts | 63 volts | ||
| WVAC | 42 volts | 63 to ? volts | 40 volts | 40 volts | 63 volts | 40 volts | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes |