Cap Film 0.22uF 63V PEN 5% (4.7 X 3.2 X 3mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037D0224JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037D0224JBC can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 820195-CB037D0224JBC
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-CB037D0224JBCTR-ND | 62-CB037D0224JBC | 820195-CB037D0224JBC | CB037D0224JBC | CB037D0224JBC | CB037D0224JBC |
| Product Name | Film Capacitors | Automotive 0.22uF 63V Capacitor | Film Capacitors - CB037D0224JBC | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Packing Method | Tape Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) | |||
| Configuration / Form Factor | Leaded Capacitor | |||||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |