Win Source Part Number: 1218522-CB028D0183JB
Category: Capacitors>Film Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 478-CB028D0183JBATR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM Product overview: CB028D0183JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB028D0183JBA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1218522-CB028D0183JBA | 478-CB028D0183JBATR-ND | CB028D0183JBA | 62-CB028D0183JBA | CB028D0183JBA | CB028D0183JBA |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor | Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Capacitance Range | 0.0180 microF | 0.0180 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | |||||
| WVDC | 50 volts |