Kyocera Corporation 100PF 50V Capacitor AR215A101K4R

Description
CAP CER 100PF 50V NP0 RADIAL Product overview: AR215A101K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A101K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 50V NP0 RADIAL Product overview: AR215A101K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A101K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 50V Capacitor
60-AR215A101K4R
100PF 50V Capacitor 60-AR215A101K4R
CAP CER 100PF 50V NP0 RADIAL Product overview: AR215A101K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A101K4R can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V NP0 RADIAL Product overview: AR215A101K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215A101K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - AR215A101K4R - 1065394-AR215A101K4R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AR215A101K4R
1065394-AR215A101K4R
Ceramic Capacitors - AR215A101K4R 1065394-AR215A101K4R
Manufacturer: AVX Corporation Win Source Part Number: 1065394-AR215A101K4R Packaging: Bulk Voltage Rating: 50V Applications: Automotive Height - Seated (Max): 0.231" (5.86mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1065394-AR215A101K4R
Packaging: Bulk
Voltage Rating: 50V
Applications: Automotive
Height - Seated (Max): 0.231" (5.86mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 478-5108-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5108-ND
Ceramic Capacitors 478-5108-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - AR215A101K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR215A101K4R
Ceramic Capacitors AR215A101K4R
CAP CER 100PF 50V NP0 RADIAL

CAP CER 100PF 50V NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 10%, Radial; Capacitance Kyocera Avx - 65M7616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 10%, Radial; Capacitance Kyocera Avx
65M7616
Ceramic Capacitor 100Pf 50V, C0G, 10%, Radial; Capacitance Kyocera Avx 65M7616
CERAMIC CAPACITOR 100PF 50V, C0G, 10%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 10%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-AR215A101K4R 1065394-AR215A101K4R 478-5108-ND AR215A101K4R 65M7616
Product Name 100PF 50V Capacitor Ceramic Capacitors - AR215A101K4R Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details