Kyocera Corporation Aluminum - Polymer Capacitors APA0809331M016R

Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA0809331M016RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809331M016RTR-ND
Aluminum - Polymer Capacitors 478-APA0809331M016RTR-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0809331M016RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809331M016RCT-ND
Aluminum - Polymer Capacitors 478-APA0809331M016RCT-ND
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0809331M016RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809331M016RDKR-ND
Aluminum - Polymer Capacitors 478-APA0809331M016RDKR-ND
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - APA0809331M016R - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APA0809331M016R
Aluminum - Polymer Capacitors APA0809331M016R
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APA0809331M016R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA0809331M016R
Aluminum - Polymer Capacitors APA0809331M016R
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APA0809331M016R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APA0809331M016R
Capacitors - Aluminum - Polymer Capacitors APA0809331M016R
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-APA0809331M016RTR-ND 478-APA0809331M016RDKR-ND APA0809331M016R APA0809331M016R APA0809331M016R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details