Kyocera Corporation Film Capacitors - BQ014E0392J BQ014E0392J

Description
Manufacturer: AVX Corporation Win Source Part Number: 913414-BQ014E0392J Series: BQ Operating Temperature Range: -55°C ~ 100°C Features: 3900 pF Film Capacitor 63V 100V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 913414-BQ014E0392J Series: BQ Operating Temperature Range: -55°C ~ 100°C Features: 3900 pF Film Capacitor 63V 100V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BQ014E0392J - 913414-BQ014E0392J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BQ014E0392J
913414-BQ014E0392J
Film Capacitors - BQ014E0392J 913414-BQ014E0392J
Manufacturer: AVX Corporation Win Source Part Number: 913414-BQ014E0392J Series: BQ Operating Temperature Range: -55°C ~ 100°C Features: 3900 pF Film Capacitor 63V 100V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010

Manufacturer: AVX Corporation
Win Source Part Number: 913414-BQ014E0392J
Series: BQ
Operating Temperature Range: -55°C ~ 100°C
Features: 3900 pF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010

Buy Now Datasheet
Singapore, Singapore
3900PF Capacitor
62-BQ014E0392J
3900PF Capacitor 62-BQ014E0392J
CAP FILM 3900PF 5% 100VDC RADIAL Product overview: BQ014E0392J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014E0392J can be used for catalog matching and distributor lookup.

CAP FILM 3900PF 5% 100VDC RADIAL Product overview: BQ014E0392J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014E0392J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BQ014E0392J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BQ014E0392J
Capacitors - Film Capacitors BQ014E0392J
CAP FILM 3900PF 5% 100VDC RADIAL

CAP FILM 3900PF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 913414-BQ014E0392J 62-BQ014E0392J BQ014E0392J
Product Name Film Capacitors - BQ014E0392J 3900PF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers