Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: X7R
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Features: Zener Diode 3.6 V 500 mW ±5% Surface Mount SOD-123
Mounting Type: Fixed
Package / Case: TO-206AA, TO-18-3 Metal Can
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
Silicon RF Capacitors / Thin Film 250volts 15pF 1% Product overview: 600S150FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S150FT250XT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 68-600S150FT250XT | |
| Product Name | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | 15pF Capacitor |
| Capacitance Range | 0.2200 microF | 1.50E-5 microF |
| Capacitance Tolerance | 20 (+/- %) | 1 (+/- %) |
| WVDC | 6.3 volts | 250 volts |
| WVAC | 6.3 volts | 250 to ? volts |