3300pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 3300PF 3KV X7R 2220 Product overview: 2220HC332KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC332KAT1A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 905966-2220HC332KAT1
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2220HC332KAT1A-ND | 60-2220HC332KAT1A | 905966-2220HC332KAT1A |
| Product Name | Ceramic Capacitors | 3300PF 3KV Capacitor | Ceramic Capacitors - 2220HC332KAT1A |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |