Kyocera Corporation Film Capacitors BF014D0333J

Description
0.033µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-2272-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-2272-ND
Film Capacitors 478-2272-ND
0.033µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.033µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BF014D0333J - 913292-BF014D0333J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BF014D0333J
913292-BF014D0333J
Film Capacitors - BF014D0333J 913292-BF014D0333J
Manufacturer: AVX Corporation Win Source Part Number: 913292-BF014D0333J Series: BF Operating Temperature Range: -55°C ~ 100°C Features: 0.033 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 478-2272, 478-2272-NDR, BF014D0333J

Manufacturer: AVX Corporation
Win Source Part Number: 913292-BF014D0333J
Series: BF
Operating Temperature Range: -55°C ~ 100°C
Features: 0.033 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-2272, 478-2272-NDR, BF014D0333J

Buy Now Datasheet
Capacitors - Film Capacitors - BF014D0333J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BF014D0333J
Capacitors - Film Capacitors BF014D0333J
CAP FILM 0.033UF 5% 63VDC RADIAL

CAP FILM 0.033UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-2272-ND 913292-BF014D0333J BF014D0333J
Product Name Film Capacitors Film Capacitors - BF014D0333J Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers