Kyocera Corporation Capacitors - Film Capacitors CB028B0823JBA

Description
Win Source Part Number: 1214465-CB028B0823JB A Category: Capacitors>Film Capacitors Series: CB Termination: Solder Pads Package: Tape & Reel (TR) Voltage Rating - AC: 10V Voltage Rating - DC: 16V Applications: General Purpose Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.082 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1214465-CB028B0823JB A Category: Capacitors>Film Capacitors Series: CB Termination: Solder Pads Package: Tape & Reel (TR) Voltage Rating - AC: 10V Voltage Rating - DC: 16V Applications: General Purpose Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.082 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1214465-CB028B0823JBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1214465-CB028B0823JBA
Capacitors - Film Capacitors 1214465-CB028B0823JBA
Win Source Part Number: 1214465-CB028B0823JB A Category: Capacitors>Film Capacitors Series: CB Termination: Solder Pads Package: Tape & Reel (TR) Voltage Rating - AC: 10V Voltage Rating - DC: 16V Applications: General Purpose Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.082 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: KYOCERA AVX

Win Source Part Number: 1214465-CB028B0823JBA
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 10V
Voltage Rating - DC: 16V
Applications: General Purpose
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.082 µF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX

Buy Now Datasheet
Film Capacitor - CB028B0823JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB028B0823JBA
Film Capacitor CB028B0823JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - CB028B0823JBA-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
CB028B0823JBA-ND
Film Capacitors CB028B0823JBA-ND
0.082µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)

0.082µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive 0.082uF 16V Capacitor
62-CB028B0823JBA
Automotive 0.082uF 16V Capacitor 62-CB028B0823JBA
Cap Film 0.082uF 16V PPS 5% (3.3 X 2.5 X 1.8mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB028B0823JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB028B0823JBA can be used for catalog matching and distributor lookup.

Cap Film 0.082uF 16V PPS 5% (3.3 X 2.5 X 1.8mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB028B0823JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB028B0823JBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors CB028B0823JBA
CAP FILM 0.082UF 5% 16VDC 1210

CAP FILM 0.082UF 5% 16VDC 1210

Supplier's Site
Film Capacitors - CB028B0823JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB028B0823JBA
Film Capacitors CB028B0823JBA
CAP FILM 0.082UF 5% 16VDC 1210

CAP FILM 0.082UF 5% 16VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1214465-CB028B0823JBA CB028B0823JBA CB028B0823JBA-ND 62-CB028B0823JBA CB028B0823JBA CB028B0823JBA
Product Name Capacitors - Film Capacitors Film Capacitor Film Capacitors Automotive 0.082uF 16V Capacitor Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers