Kyocera Corporation Ceramic Capacitors 22251C105KAT2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote
Description
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22251C105KAT2A from Win Source Electronics features an X7R dielectric, providing a capacitance of 1 µF with a tolerance of ±10%. It operates effectively within a temperature range of -55°C to +125°C. This capacitor is suitable for surface mount applications and is packaged in a reel format, with a quantity of 1000 units per package. The part is classified under EIA Class II materials, making it appropriate for various industrial applications where capacitance variation due to applied voltage is acceptable. The capacitor has a rated voltage of 100V and is compliant with industry standards, ensuring reliability in performance.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22251C105KAT2A from Win Source Electronics features an X7R dielectric, providing a capacitance of 1 µF with a tolerance of ±10%. It operates effectively within a temperature range of -55°C to +125°C. This capacitor is suitable for surface mount applications and is packaged in a reel format, with a quantity of 1000 units per package. The part is classified under EIA Class II materials, making it appropriate for various industrial applications where capacitance variation due to applied voltage is acceptable. The capacitor has a rated voltage of 100V and is compliant with industry standards, ensuring reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105KVDKR-ND
Ceramic Capacitors 478-KGM56DR72A105KVDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105KVCT-ND
Ceramic Capacitors 478-KGM56DR72A105KVCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72A105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105KVTR-ND
Ceramic Capacitors 478-KGM56DR72A105KVTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-22251C105KAT2A
SMD 100V 1uF Capacitor 60-22251C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A105KV NEW GLOBAL PN 100V 1uF X A 581-KGM56DR72A105KV Product overview: 22251C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72A105KV NEW GLOBAL PN 100V 1uF X A 581-KGM56DR72A105KV Product overview: 22251C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22251C105KAT2A - 905969-22251C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22251C105KAT2A
905969-22251C105KAT2A
Ceramic Capacitors - 22251C105KAT2A 905969-22251C105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905969-22251C105KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric) Package: 2225 (5763 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-6002-2, 22251C105KAT2A/1K, 478-6002-1, 478-6002-6

Manufacturer: AVX Corporation
Win Source Part Number: 905969-22251C105KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Package: 2225 (5763 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-6002-2, 22251C105KAT2A/1K, 478-6002-1, 478-6002-6

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 2225; Capacitance Kyocera Avx - 60R6435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
60R6435
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 2225; Capacitance Kyocera Avx 60R6435
CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 81C7486 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
81C7486
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 81C7486
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72A105KVDKR-ND 478-KGM56DR72A105KVCT-ND 60-22251C105KAT2A 905969-22251C105KAT2A 60R6435
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 1uF Capacitor Ceramic Capacitors - 22251C105KAT2A Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details