CAP FILM 4700PF 5% 63VDC 1206 Product overview: CB017D0472JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB017D0472JBA can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4700PF 5% 63VDC 1206
4700pF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 4700PF 5% 63VDC 1206
Film Capacitor, CB Series, 4700 pF, 5%, PEN (Polyethylene Naphthalate), 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Film Capacitor, CB Series, 4700 pF, 5%, PEN (Polyethylene Naphthalate), 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP FILM 4700PF 5% 63VDC 1206
CAP FILM 4700PF 5% 63VDC 1206
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB017D0472JBA | CB017D0472JBA | 478-CB017D0472JBACT-ND | 478-CB017D0472JBADKR-ND | 08P5543 | CB017D0472JBA | CB017D0472JBA |
| Product Name | 4700PF Capacitor | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, Cb Series, 4700 Pf, 5%, Pen (Polyethylene Naphthalate), 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |||
| WVDC | 63 volts | 50 volts | 63 volts | 63 volts |