Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
10000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
10000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 10000PF 5% 100VDC 1206 Product overview: CB017E0103JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB017E0103JBA can be used for catalog matching and distributor lookup.
Win Source Part Number: 975091-CB017E0103JBA
Category: Capacitors>Film Capacitors
Series: CB
Features: Low ESR, Low ESL
Package: Tape & Reel
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 478-13090-1,478-1309
Film Capacitor, CB Series, 0.01 F, 5%, PEN (Polyethylene Naphthalate), 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP FILM 10000PF 5% 100VDC 1206
CAP FILM 10000PF 5% 100VDC 1206
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB017E0103JBA | 478-13090-6-ND | 478-13090-1-ND | 62-CB017E0103JBA | 975091-CB017E0103JBA | 15P1261 | CB017E0103JBA | CB017E0103JBA |
| Product Name | Film Capacitor | Film Capacitors | Film Capacitors | 10000PF Capacitor | Capacitors - Film Capacitors | Film Capacitor, Cb Series, 0.01 F, 5%, Pen (Polyethylene Naphthalate), 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |||
| WVAC | 100 volts | 63 volts | 63 volts | 100 to ? volts | 63 volts | 63 volts |