Kyocera Corporation Aluminum - Polymer Capacitors AHA1010150M080R

Description
15µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-AHA1010150M080RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA1010150M080RTR-ND
Aluminum - Polymer Capacitors 478-AHA1010150M080RTR-ND
15µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C

15µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - AHA1010150M080R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
AHA1010150M080R
Capacitors - Aluminum - Polymer Capacitors AHA1010150M080R
CAP ALUM HYB 15UF 20% 80V SMD

CAP ALUM HYB 15UF 20% 80V SMD

Supplier's Site
Aluminum - Polymer Capacitors - AHA1010150M080R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
AHA1010150M080R
Aluminum - Polymer Capacitors AHA1010150M080R
CAP ALUM POLY HYB 15UF 80V SMD

CAP ALUM POLY HYB 15UF 80V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-AHA1010150M080RTR-ND AHA1010150M080R AHA1010150M080R
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers