Kyocera Corporation Film Capacitors CB037G0103JBA

Description
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-10945-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10945-2-ND
Film Capacitors 478-10945-2-ND
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-10945-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10945-1-ND
Film Capacitors 478-10945-1-ND
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-10945-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10945-6-ND
Film Capacitors 478-10945-6-ND
10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

10000pF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitor - CB037G0103JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB037G0103JBA
Film Capacitor CB037G0103JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.01uF 250V Capacitor
62-CB037G0103JBA
Automotive 0.01uF 250V Capacitor 62-CB037G0103JBA
Cap Film 0.01uF 250V PEN 5%( 4.7 X 3.2 X 2mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037G0103JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037G0103JBA can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 250V PEN 5%( 4.7 X 3.2 X 2mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037G0103JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037G0103JBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - CB037G0103JBA - 1027869-CB037G0103JBA - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - CB037G0103JBA
1027869-CB037G0103JBA
Film Capacitors - CB037G0103JBA 1027869-CB037G0103JBA
Manufacturer: AVX Corporation Win Source Part Number: 1027869-CB037G0103JB A Packaging: Reel - TR Termination: Solder Pads Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 10000pF Tolerance: ±5% Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1027869-CB037G0103JBA
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 10000pF
Tolerance: ±5%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors CB037G0103JBA
CAP FILM 10000PF 5% 250VDC 1812

CAP FILM 10000PF 5% 250VDC 1812

Supplier's Site
Film Capacitors - CB037G0103JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB037G0103JBA
Film Capacitors CB037G0103JBA
CAP FILM 10000PF 5% 250VDC 1812

CAP FILM 10000PF 5% 250VDC 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10945-2-ND 478-10945-6-ND CB037G0103JBA 62-CB037G0103JBA 1027869-CB037G0103JBA CB037G0103JBA CB037G0103JBA
Product Name Film Capacitors Film Capacitors Film Capacitor Automotive 0.01uF 250V Capacitor Film Capacitors - CB037G0103JBA Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers