Manufacturer: AVX Corporation
Win Source Part Number: 1003659-CB028D0333JB
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 0.033μF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Cap Film 0.033uF 50V PPS 5% (3.3 X 2.5 X 2.1mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB028D0333JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB028D0333JBA can be used for catalog matching and distributor lookup.
0.033µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.033UF 5% 63VDC 1210
CAP FILM 0.033UF 5% 63VDC 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1003659-CB028D0333JBA | 62-CB028D0333JBA | CB028D0333JBA-ND | CB028D0333JBA | CB028D0333JBA | CB028D0333JBA |
| Product Name | Film Capacitors - CB028D0333JBA | Automotive 0.033uF 50V Capacitor | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 50 volts |