Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106915-AP061C222MQB
Voltage Rating: 100 V
Capacitance: 2.2 nF
Tolerance: 20 %
Height: 940 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1106915-AP061C222MQB2A |
| Product Name | Ceramic Capacitors - AP061C222MQB2A |
| Capacitance Range | 0.0022 microF |