Kyocera Corporation 0.22UF Capacitor BQ014D0224J

Description
CAP FILM 0.22UF 5% 63VDC RADIAL Product overview: BQ014D0224J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014D0224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.22UF 5% 63VDC RADIAL Product overview: BQ014D0224J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014D0224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF Capacitor
62-BQ014D0224J
0.22UF Capacitor 62-BQ014D0224J
CAP FILM 0.22UF 5% 63VDC RADIAL Product overview: BQ014D0224J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014D0224J can be used for catalog matching and distributor lookup.

CAP FILM 0.22UF 5% 63VDC RADIAL Product overview: BQ014D0224J from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BQ014D0224J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 478-3370-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-3370-ND
Film Capacitors 478-3370-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BQ014D0224J - 913413-BQ014D0224J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BQ014D0224J
913413-BQ014D0224J
Film Capacitors - BQ014D0224J 913413-BQ014D0224J
Manufacturer: AVX Corporation Win Source Part Number: 913413-BQ014D0224J Series: BQ Operating Temperature Range: -55°C ~ 100°C Features: 0.22 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 478-3370, BQ014D0224J-ND

Manufacturer: AVX Corporation
Win Source Part Number: 913413-BQ014D0224J
Series: BQ
Operating Temperature Range: -55°C ~ 100°C
Features: 0.22 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-3370, BQ014D0224J-ND

Buy Now Datasheet
Capacitors - Film Capacitors - BQ014D0224J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BQ014D0224J
Capacitors - Film Capacitors BQ014D0224J
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-BQ014D0224J 478-3370-ND 913413-BQ014D0224J BQ014D0224J
Product Name 0.22UF Capacitor Film Capacitors Film Capacitors - BQ014D0224J Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 63 volts 63 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details