AVX Corporation 22000uF 4.5V 5uA Capacitor BZ054B223ZSBBQ

Description
Cap Supercap 22000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 5uA 0.17 Ohm 70°C Bulk Product overview: BZ054B223ZSBBQ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 4.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 4.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B223ZSBBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 22000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 5uA 0.17 Ohm 70°C Bulk Product overview: BZ054B223ZSBBQ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 4.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 4.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B223ZSBBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22000uF 4.5V 5uA Capacitor
61-BZ054B223ZSBBQ
22000uF 4.5V 5uA Capacitor 61-BZ054B223ZSBBQ
Cap Supercap 22000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 5uA 0.17 Ohm 70°C Bulk Product overview: BZ054B223ZSBBQ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 4.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 4.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B223ZSBBQ can be used for catalog matching and distributor lookup.

Cap Supercap 22000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 5uA 0.17 Ohm 70°C Bulk Product overview: BZ054B223ZSBBQ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 4.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 4.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B223ZSBBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors, Supercaps - BZ054B223ZSBBQ - 730170-BZ054B223ZSBBQ - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - BZ054B223ZSBBQ
730170-BZ054B223ZSBBQ
Electric Double Layer Capacitors, Supercaps - BZ054B223ZSBBQ 730170-BZ054B223ZSBBQ
Manufacturer: AVX Corporation Win Source Part Number: 730170-BZ054B223ZSBB Q Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 0907+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 730170-BZ054B223ZSBBQ
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 0907+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Capacitor Super0.0022F4.5V0.17 Ohm +80 -20%; Capacitance Kyocera Avx - 23M5284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super0.0022F4.5V0.17 Ohm +80 -20%; Capacitance Kyocera Avx
23M5284
Capacitor Super0.0022F4.5V0.17 Ohm +80 -20%; Capacitance Kyocera Avx 23M5284
CAPACITOR SUPER0.0022F4.5V0.17 OHM +80 -20%; Capacitance:2200µF; Voltage(DC):4.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMD RoHS Compliant: Yes

CAPACITOR SUPER0.0022F4.5V0.17 OHM +80 -20%; Capacitance:2200µF; Voltage(DC):4.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ054B223ZSBBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ054B223ZSBBQ
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B223ZSBBQ
BESTCAP

BESTCAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ054B223ZSBBQ 730170-BZ054B223ZSBBQ 23M5284 BZ054B223ZSBBQ
Product Name 22000uF 4.5V 5uA Capacitor Electric Double Layer Capacitors, Supercaps - BZ054B223ZSBBQ Capacitor Super0.0022F4.5V0.17 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Solder
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 80 (+/- %)
WVDC 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details