Kyocera Corporation Film Capacitors CB037E0104JBA

Description
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-4535-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4535-2-ND
Film Capacitors 478-4535-2-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-4535-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4535-6-ND
Film Capacitors 478-4535-6-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-4535-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4535-1-ND
Film Capacitors 478-4535-1-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitor - CB037E0104JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB037E0104JBA
Film Capacitor CB037E0104JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-CB037E0104JBA
Automotive 0.1uF 100V Capacitor 62-CB037E0104JBA
Cap Film 0.1uF 100V PEN 5% (4.7 X 3.2 X 3mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037E0104JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037E0104JBA can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PEN 5% (4.7 X 3.2 X 3mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037E0104JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037E0104JBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1051289-CB037E0104JBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1051289-CB037E0104JBA
Capacitors - Film Capacitors 1051289-CB037E0104JBA
Win Source Part Number: 1051289-CB037E0104JB A Category: Capacitors>Film Capacitors Series: CB Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.118" (3.00mm) Standard Package: 700 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm) Alternative Parts (Cross-Reference): C1812H104J1GAC; LDEEC3100JA5N00; CB037D0104JBA; LDEDC3100JA5N00; LDBCC3100JC5N0; CB038D0104JBA; ECH-U1H104GX9CB037E0 104JBA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: KYOCERA AVX Other Names: 478-4535-6,478-4535- 2,478-4535-1

Win Source Part Number: 1051289-CB037E0104JBA
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 700
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm)
Alternative Parts (Cross-Reference): C1812H104J1GAC; LDEEC3100JA5N00; CB037D0104JBA; LDEDC3100JA5N00; LDBCC3100JC5N0; CB038D0104JBA; ECH-U1H104GX9CB037E0104JBA.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 478-4535-6,478-4535-2,478-4535-1

Buy Now Datasheet
Film Capacitors - CB037E0104JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB037E0104JBA
Film Capacitors CB037E0104JBA
CAP FILM 0.1UF 5% 100VDC 1812

CAP FILM 0.1UF 5% 100VDC 1812

Supplier's Site Datasheet
Capacitors - Film Capacitors CB037E0104JBA
CAP FILM 0.1UF 5% 100VDC 1812

CAP FILM 0.1UF 5% 100VDC 1812

Supplier's Site
Film Capacitors - CB037E0104JBA - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
CB037E0104JBA
Film Capacitors CB037E0104JBA
CAP FILM 0.1UF 5% 100VDC 1812

CAP FILM 0.1UF 5% 100VDC 1812

Supplier's Site Datasheet
Capacitor Pen Film 0.1Uf, 100V, 5%, 1812; Dielectric Type Kyocera Avx - 96K7813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 100V, 5%, 1812; Dielectric Type Kyocera Avx
96K7813
Capacitor Pen Film 0.1Uf, 100V, 5%, 1812; Dielectric Type Kyocera Avx 96K7813
CAPACITOR PEN FILM 0.1UF, 100V, 5%, 1812; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 100V, 5%, 1812; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1812 [4532 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 100V, 5%, Pen, 1812; Capacitance Kyocera Avx - 05AC7920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 5%, Pen, 1812; Capacitance Kyocera Avx
05AC7920
Cap, 0.1Μf, 100V, 5%, Pen, 1812; Capacitance Kyocera Avx 05AC7920
CAP, 0.1µF, 100V, 5%, PEN, 1812; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:CB Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 100V, 5%, PEN, 1812; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:CB Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4535-2-ND 478-4535-6-ND CB037E0104JBA 62-CB037E0104JBA 1051289-CB037E0104JBA CB037E0104JBA CB037E0104JBA CB037E0104JBA 96K7813 05AC7920
Product Name Film Capacitors Film Capacitors Film Capacitor Automotive 0.1uF 100V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pen Film 0.1Uf, 100V, 5%, 1812; Dielectric Type Kyocera Avx Cap, 0.1Μf, 100V, 5%, Pen, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details