AVX Corporation Ceramic Capacitors - AP061C332JQT2A AP061C332JQT2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958147-AP061C332JQT2 A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 3.3 nF Tolerance: 5 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958147-AP061C332JQT2 A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 3.3 nF Tolerance: 5 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AP061C332JQT2A - 958147-AP061C332JQT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AP061C332JQT2A
958147-AP061C332JQT2A
Ceramic Capacitors - AP061C332JQT2A 958147-AP061C332JQT2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958147-AP061C332JQT2 A Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 3.3 nF Tolerance: 5 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958147-AP061C332JQT2A
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 3.3 nF
Tolerance: 5 %
Height: 940 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 958147-AP061C332JQT2A
Product Name Ceramic Capacitors - AP061C332JQT2A
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details