Kyocera Corporation SMD 50V 10uF Capacitor 22205C106MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106MV Product overview: 22205C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106MV Product overview: 22205C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 10uF Capacitor
60-22205C106MAT2A
SMD 50V 10uF Capacitor 60-22205C106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106MV Product overview: 22205C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55CR71H106MV NEW GLOBAL PN 50V 10uF X A 581-KGM55CR71H106MV Product overview: 22205C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22205C106MAT2A - 761832-22205C106MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22205C106MAT2A
761832-22205C106MAT2A
Ceramic Capacitors - 22205C106MAT2A 761832-22205C106MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 761832-22205C106MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C2220C106M5RAC7210; C2220C106M5RACTUC222 0C106M5RAC7533; ; Introduction Date: March 22, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 761832-22205C106MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C2220C106M5RAC7210; C2220C106M5RACTUC2220C106M5RAC7533; ;
Introduction Date: March 22, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106MVCT-ND
Ceramic Capacitors 478-KGM55CR71H106MVCT-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106MVDKR-ND
Ceramic Capacitors 478-KGM55CR71H106MVDKR-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55CR71H106MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55CR71H106MVTR-ND
Ceramic Capacitors 478-KGM55CR71H106MVTR-ND
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220, Full Reel; Capacitance Kyocera Avx - 59M6632 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220, Full Reel; Capacitance Kyocera Avx
59M6632
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220, Full Reel; Capacitance Kyocera Avx 59M6632
CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220; Capacitance Kyocera Avx - 60R6434 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220; Capacitance Kyocera Avx
60R6434
Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220; Capacitance Kyocera Avx 60R6434
CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2220; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X7R, 20%, 2220; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 22205C106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C106MAT2A
Ceramic Capacitors 22205C106MAT2A
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22205C106MAT2A 761832-22205C106MAT2A 478-KGM55CR71H106MVCT-ND 478-KGM55CR71H106MVDKR-ND 59M6632 22205C106MAT2A
Product Name SMD 50V 10uF Capacitor Ceramic Capacitors - 22205C106MAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 50V, X7R, 20%, 2220, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers