Kyocera Corporation Aluminum - Polymer Capacitors AHA1010120M080R

Description
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-AHA1010120M080RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA1010120M080RTR-ND
Aluminum - Polymer Capacitors 478-AHA1010120M080RTR-ND
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C

12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - AHA1010120M080R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
AHA1010120M080R
Capacitors - Aluminum - Polymer Capacitors AHA1010120M080R
CAP ALUM HYB 12UF 20% 80V SMD

CAP ALUM HYB 12UF 20% 80V SMD

Supplier's Site
Aluminum - Polymer Capacitors - AHA1010120M080R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
AHA1010120M080R
Aluminum - Polymer Capacitors AHA1010120M080R
CAP ALUM POLY HYB 12UF 80V SMD

CAP ALUM POLY HYB 12UF 80V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-AHA1010120M080RTR-ND AHA1010120M080R AHA1010120M080R
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers