Kyocera Corporation Aluminum - Polymer Capacitors AHA1010100M100R

Description
10µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-AHA1010100M100RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA1010100M100RTR-ND
Aluminum - Polymer Capacitors 478-AHA1010100M100RTR-ND
10µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

10µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-AHA1010100M100RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA1010100M100RCT-ND
Aluminum - Polymer Capacitors 478-AHA1010100M100RCT-ND
CAP ALUMHYB 10UF 20% 100V SMD

CAP ALUMHYB 10UF 20% 100V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-AHA1010100M100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA1010100M100RDKR-ND
Aluminum - Polymer Capacitors 478-AHA1010100M100RDKR-ND
CAP ALUMHYB 10UF 20% 100V SMD

CAP ALUMHYB 10UF 20% 100V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - AHA1010100M100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
AHA1010100M100R
Capacitors - Aluminum - Polymer Capacitors AHA1010100M100R
CAP ALUM HYB 10UF 20% 100V SMD

CAP ALUM HYB 10UF 20% 100V SMD

Supplier's Site
Aluminum - Polymer Capacitors - AHA1010100M100R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
AHA1010100M100R
Aluminum - Polymer Capacitors AHA1010100M100R
CAP ALUM POLY HYB 10UF 100V SMD

CAP ALUM POLY HYB 10UF 100V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-AHA1010100M100RTR-ND 478-AHA1010100M100RDKR-ND AHA1010100M100R AHA1010100M100R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers