The CB037E0153JBA is a film capacitor from Lingto Electronic Limited, utilizing a naked and stacked construction with metallized PEN (polyethylene naphtalate) dielectric. This capacitor is designed for low voltage applications, featuring a capacitance of 0.015OºF with a tolerance of ±5% and a rated voltage of 100V DC. It is suitable for IR or vapor phase reflow soldering processes, but not for wave soldering. The capacitor exhibits excellent thermal shock resistance, low dissipation factor, and a non-polar construction, making it compatible with various printed circuit board materials. Its self-healing property enhances reliability, ensuring a safe open failure mode. The product is available in tape and reel packaging, facilitating automatic placement in manufacturing processes. Typical applications include automotive, telecommunications, and industrial sectors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
CAP FILM 0.015UF 5% 100VDC 1812
CAP FILM 0.015UF 5% 100VDC 1812
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB037E0153JBA | CB037E0153JBA-ND | CB037E0153JBA | CB037E0153JBA |
| Product Name | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | ||
| WVAC | 100 volts | 63 volts | 63 volts |