KYOCERA AVX Components Corporation Ceramic Capacitors 600F0R1AT250T

Description
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1003-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1003-6-ND
Ceramic Capacitors 1284-1003-6-ND
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1003-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1003-1-ND
Ceramic Capacitors 1284-1003-1-ND
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1003-2-ND
Ceramic Capacitors 1284-1003-2-ND
0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Optoelectronics - LED Character and Numeric -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
Optoelectronics - LED Character and Numeric
Manufacturer: AMIS Category: Optoelectronics>LED Character and Numeric Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Operating Temperature: -40°C ~ 85°C Features: SPDT Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Optoelectronics>LED Character and Numeric
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Features: SPDT
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Singapore, Singapore
250V 0.1pF 0.05pF Capacitor
68-600F0R1AT250T
250V 0.1pF 0.05pF Capacitor 68-600F0R1AT250T
Silicon RF Capacitors / Thin Film 250V 0.1pF Tol 0.05pF Product overview: 600F0R1AT250T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.1pF, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 0.1pF, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F0R1AT250T can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250V 0.1pF Tol 0.05pF Product overview: 600F0R1AT250T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.1pF, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 0.1pF, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F0R1AT250T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1284-1003-6-ND 1284-1003-1-ND 68-600F0R1AT250T
Product Name Ceramic Capacitors Ceramic Capacitors Optoelectronics - LED Character and Numeric 250V 0.1pF 0.05pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 6.3 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers