Kyocera Corporation Automotive SMD 0.01uF 630V Capacitor CB042K0103KBC

Description
Cap Film 0.01uF 630V PET-HT 10%( 5.8 X 5 X 2.8mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042K0103KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042K0103KBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.01uF 630V PET-HT 10%( 5.8 X 5 X 2.8mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042K0103KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042K0103KBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.01uF 630V Capacitor
62-CB042K0103KBC
Automotive SMD 0.01uF 630V Capacitor 62-CB042K0103KBC
Cap Film 0.01uF 630V PET-HT 10%( 5.8 X 5 X 2.8mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042K0103KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042K0103KBC can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 630V PET-HT 10%( 5.8 X 5 X 2.8mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042K0103KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042K0103KBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor - CB042K0103KBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB042K0103KBC
Film Capacitor CB042K0103KBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-11600-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11600-2-ND
Film Capacitors 478-11600-2-ND
10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-11600-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11600-6-ND
Film Capacitors 478-11600-6-ND
10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-11600-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11600-1-ND
Film Capacitors 478-11600-1-ND
10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

10000pF Film Capacitor 250V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors CB042K0103KBC
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site
Film Capacitors - CB042K0103KBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB042K0103KBC
Film Capacitors CB042K0103KBC
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site Datasheet
Film Capacitors - CB042K0103KBC - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
CB042K0103KBC
Film Capacitors CB042K0103KBC
CAP FILM 10000PF 10% 630VDC 2220

CAP FILM 10000PF 10% 630VDC 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-CB042K0103KBC CB042K0103KBC 478-11600-2-ND 478-11600-6-ND CB042K0103KBC CB042K0103KBC CB042K0103KBC
Product Name Automotive SMD 0.01uF 630V Capacitor Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details