Manufacturer: AVX Corporation
Win Source Part Number: 914788-CB018D0272JBA
Series: *
Features: Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8532.25.0010
CAP FILM Product overview: CB018D0272JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB018D0272JBA can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-CB018D0272JBATR-ND | 914788-CB018D0272JBA | 62-CB018D0272JBA | CB018D0272JBA | CB018D0272JBA | CB018D0272JBA |
| Product Name | Film Capacitors | Film Capacitors - CB018D0272JBA | Capacitor | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Configuration / Form Factor | Leaded Capacitor | |||||
| RoHS Compliant | Yes | |||||
| Capacitance Range | 0.0027 microF | 0.0027 microF |