AVX Corporation Film Capacitors - BF074I0393K BF074I0393K

Description
Manufacturer: AVX Corporation Win Source Part Number: 1044411-BF074I0393K Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Mounting: Through Hole Capacitance: 0.039μF Tolerance: ±10% Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1044411-BF074I0393K Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Mounting: Through Hole Capacitance: 0.039μF Tolerance: ±10% Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BF074I0393K - 1044411-BF074I0393K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BF074I0393K
1044411-BF074I0393K
Film Capacitors - BF074I0393K 1044411-BF074I0393K
Manufacturer: AVX Corporation Win Source Part Number: 1044411-BF074I0393K Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Mounting: Through Hole Capacitance: 0.039μF Tolerance: ±10% Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1044411-BF074I0393K
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Mounting: Through Hole
Capacitance: 0.039μF
Tolerance: ±10%
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1044411-BF074I0393K
Product Name Film Capacitors - BF074I0393K
Technology Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details