Kyocera Corporation Ceramic Capacitors 22201C106MAT2A

Description
10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM55DR72A106MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106MVCT-ND
Ceramic Capacitors 478-KGM55DR72A106MVCT-ND
10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR72A106MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106MVDKR-ND
Ceramic Capacitors 478-KGM55DR72A106MVDKR-ND
10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55DR72A106MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55DR72A106MVTR-ND
Ceramic Capacitors 478-KGM55DR72A106MVTR-ND
10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22201C106MAT2A - 905961-22201C106MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22201C106MAT2A
905961-22201C106MAT2A
Ceramic Capacitors - 22201C106MAT2A 905961-22201C106MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905961-22201C106MAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9622-6, 478-9622-1, 478-9622-2

Manufacturer: AVX Corporation
Win Source Part Number: 905961-22201C106MAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9622-6, 478-9622-1, 478-9622-2

Buy Now Datasheet
Singapore, Singapore
SMD 100V 10uF Capacitor
60-22201C106MAT2A
SMD 100V 10uF Capacitor 60-22201C106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100V 10uF X7R 2220 2 0% Product overview: 22201C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 100V 10uF X7R 2220 2 0% Product overview: 22201C106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
22201C106MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 22201C106MAT2A
100V 10uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10uF X7R ±20% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 22201C106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C106MAT2A
Ceramic Capacitors 22201C106MAT2A
CAP CER 10UF 100V X7R 2220

CAP CER 10UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM55DR72A106MVCT-ND 478-KGM55DR72A106MVDKR-ND 905961-22201C106MAT2A 60-22201C106MAT2A 22201C106MAT2A 22201C106MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 22201C106MAT2A SMD 100V 10uF Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers