Kyocera Corporation Aluminum - Polymer Capacitors APD0606330M050R

Description
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 72mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 72mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APD0606330M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APD0606330M050RTR-ND
Aluminum - Polymer Capacitors 478-APD0606330M050RTR-ND
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 72mOhm 2000 Hrs @ 105°C

33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 72mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APD0606330M050R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APD0606330M050R
Aluminum - Polymer Capacitors APD0606330M050R
CAP ALUM POLY 33UF 20% 50V SMD

CAP ALUM POLY 33UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APD0606330M050R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APD0606330M050R
Capacitors - Aluminum - Polymer Capacitors APD0606330M050R
CAP ALUM POLY 33UF 20% 50V SMD

CAP ALUM POLY 33UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-APD0606330M050RTR-ND APD0606330M050R APD0606330M050R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details