Kyocera Corporation SMD 1uF 50V Capacitor 22205C105KAT1A

Description
Cap Ceramic 1uF 50V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22205C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 50V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22205C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V Capacitor
60-22205C105KAT1A
SMD 1uF 50V Capacitor 60-22205C105KAT1A
Cap Ceramic 1uF 50V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22205C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V X7R 10% Pad SMD 2220 125°C T/R Product overview: 22205C105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 22205C105KAT1A - 905962-22205C105KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22205C105KAT1A
905962-22205C105KAT1A
Ceramic Capacitors - 22205C105KAT1A 905962-22205C105KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905962-22205C105KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 22205C105KAT1A/1K, 22205C105KAT1A\\1K, 478-3019-2, 478-3019-1, 478-3019-6

Manufacturer: AVX Corporation
Win Source Part Number: 905962-22205C105KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 22205C105KAT1A/1K, 22205C105KAT1A\\1K, 478-3019-2, 478-3019-1, 478-3019-6

Buy Now Datasheet
Ceramic Capacitors - 478-3019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3019-2-ND
Ceramic Capacitors 478-3019-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3019-1-ND
Ceramic Capacitors 478-3019-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3019-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3019-6-ND
Ceramic Capacitors 478-3019-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx - 10R6109 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx
10R6109
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx 10R6109
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 2220; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 2220; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 01J0200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
01J0200
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 01J0200
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 22205C105KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C105KAT1A
Ceramic Capacitors 22205C105KAT1A
CAP CER 1UF 50V X7R 2220

CAP CER 1UF 50V X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 22205C105KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
22205C105KAT1A
Capacitors - Ceramic Capacitors 22205C105KAT1A
CAP CER 1UF 50V X7R 2220

CAP CER 1UF 50V X7R 2220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22205C105KAT1A 905962-22205C105KAT1A 478-3019-2-ND 478-3019-6-ND 10R6109 22205C105KAT1A 22205C105KAT1A
Product Name SMD 1uF 50V Capacitor Ceramic Capacitors - 22205C105KAT1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details