Kyocera Corporation Ceramic Capacitors 2220WC183KAT1A

Description
0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5925-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5925-2-ND
Ceramic Capacitors 478-5925-2-ND
0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5925-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5925-1-ND
Ceramic Capacitors 478-5925-1-ND
0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5925-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5925-6-ND
Ceramic Capacitors 478-5925-6-ND
0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.018µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.018uF 2500V Capacitor
60-2220WC183KAT1A
SMD 0.018uF 2500V Capacitor 60-2220WC183KAT1A
Cap Ceramic 0.018uF 2500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220WC183KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.018uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.018uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220WC183KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.018uF 2500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220WC183KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.018uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.018uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220WC183KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 2220WC183KAT1A - 713034-2220WC183KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2220WC183KAT1A
713034-2220WC183KAT1A
Hard To Find - 2220WC183KAT1A 713034-2220WC183KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 713034-2220WC183KAT1 A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 0.018μF Tolerance: ±10% Voltage - Rated: 2500V (2.5kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2220 (5750 Metric) Thickness (Maximum): 0.130" (3.30mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Manufacturer: AVX Corporation
Win Source Part Number: 713034-2220WC183KAT1A
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.018μF
Tolerance: ±10%
Voltage - Rated: 2500V (2.5kV)
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Thickness (Maximum): 0.130" (3.30mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5925-2-ND 478-5925-6-ND 60-2220WC183KAT1A 713034-2220WC183KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.018uF 2500V Capacitor Hard To Find - 2220WC183KAT1A
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details