470µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 10000 Hrs @ 105°C
CAP ALUMHYB 470UF 20% 16V SMD
CAP ALUMHYB 470UF 20% 16V SMD
CAP ALUM HYB 470UF 20% 16V SMD
CAP ALUM POLY HYB 470UF 16V SMD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AHA1010471M016RTR-ND | 478-AHA1010471M016RDKR-ND | AHA1010471M016R | AHA1010471M016R |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |