2200pF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 805610-CB017D0222JBA
Packaging: Reel
Mounting Style: SMD
Termination: Solder Pads
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Use For General
Capacitance: 2200pF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.045" (1.15mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,900
MSL Level: 3 (168 Hours)
CAP FILM 2200PF 5% 63VDC 1206
CAP FILM 2200PF 5% 63VDC 1206
| DigiKey | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB017D0222JBA-ND | CB017D0222JBA | 805610-CB017D0222JBA | CB017D0222JBA | CB017D0222JBA |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors - CB017D0222JBA | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |