Kyocera Corporation Film Capacitor CB037D0104JBA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB037D0104JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB037D0104JBA
Film Capacitor CB037D0104JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Singapore, Singapore
0.1UF Capacitor
62-CB037D0104JBA
0.1UF Capacitor 62-CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812 Product overview: CB037D0104JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037D0104JBA can be used for catalog matching and distributor lookup.

CAP FILM 0.1UF 5% 63VDC 1812 Product overview: CB037D0104JBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037D0104JBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 478-6003-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-6003-6-ND
Film Capacitors 478-6003-6-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-6003-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-6003-2-ND
Film Capacitors 478-6003-2-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-6003-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-6003-1-ND
Film Capacitors 478-6003-1-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
CAP FILM 0.1UF 5% 63VDC 1812 - 66-CB037D0104JBA - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 5% 63VDC 1812
66-CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812 66-CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site
Capacitor - 24607553 - Radwell International
Willingboro, NJ, United States
Capacitor
24607553
Capacitor 24607553
CAPACITOR, SMD, POLY FILM, .1UF, 63VDC, 5%, PEN (POLYETHYLENE NAPHTHALATE), 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, POLY FILM, .1UF, 63VDC, 5%, PEN (POLYETHYLENE NAPHTHALATE), 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site
Film Capacitors - CB037D0104JBA - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
CB037D0104JBA
Film Capacitors CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site Datasheet
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 08P5565 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
08P5565
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 08P5565
Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 96K7811 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
96K7811
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 96K7811
Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 63V, 5%, Pen, 1812; Capacitance Kyocera Avx - 13AC3360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 63V, 5%, Pen, 1812; Capacitance Kyocera Avx
13AC3360
Cap, 0.1Μf, 63V, 5%, Pen, 1812; Capacitance Kyocera Avx 13AC3360
CAP, 0.1µF, 63V, 5%, PEN, 1812; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:CB Series; Capacitor Case Style:1812 [4532 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.1µF, 63V, 5%, PEN, 1812; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:CB Series; Capacitor Case Style:1812 [4532 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site
Film Capacitors - CB037D0104JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB037D0104JBA
Film Capacitors CB037D0104JBA
CAP FILM 0.1UF 5% 63VDC 1812

CAP FILM 0.1UF 5% 63VDC 1812

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB037D0104JBA 62-CB037D0104JBA 478-6003-6-ND 478-6003-2-ND 66-CB037D0104JBA 24607553 CB037D0104JBA CB037D0104JBA 08P5565 13AC3360 CB037D0104JBA
Product Name Film Capacitor 0.1UF Capacitor Film Capacitors Film Capacitors CAP FILM 0.1UF 5% 63VDC 1812 Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 63V, 5%, Pen, 1812; Capacitance Kyocera Avx Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts
WVAC 63 volts 63 to ? volts 40 volts 40 volts 40 volts 40 volts 40 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details