Kyocera Corporation Ceramic Capacitors - AQ12EM620GAJWE AQ12EM620GAJWE

Description
Manufacturer: AVX Corporation Win Source Part Number: 918027-AQ12EM620GAJW E Series: AQ Operating Temperature Range: -55°C ~ 175°C Features: 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) Package: Tray Package: 0505 (1313 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 918027-AQ12EM620GAJW E Series: AQ Operating Temperature Range: -55°C ~ 175°C Features: 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) Package: Tray Package: 0505 (1313 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ12EM620GAJWE - 918027-AQ12EM620GAJWE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AQ12EM620GAJWE
918027-AQ12EM620GAJWE
Ceramic Capacitors - AQ12EM620GAJWE 918027-AQ12EM620GAJWE
Manufacturer: AVX Corporation Win Source Part Number: 918027-AQ12EM620GAJW E Series: AQ Operating Temperature Range: -55°C ~ 175°C Features: 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) Package: Tray Package: 0505 (1313 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 918027-AQ12EM620GAJWE
Series: AQ
Operating Temperature Range: -55°C ~ 175°C
Features: 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric)
Package: Tray
Package: 0505 (1313 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
62PF 150V 62 pF Capacitor
60-AQ12EM620GAJWE
62PF 150V 62 pF Capacitor 60-AQ12EM620GAJWE
CAP CER 62PF 150V 0505 / 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM620GAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 150V, 62 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 150V, 62 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM620GAJWE can be used for catalog matching and distributor lookup.

CAP CER 62PF 150V 0505 / 62 pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM620GAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 150V, 62 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 150V, 62 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM620GAJWE can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - AQ12EM620GAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ12EM620GAJWE
Ceramic Capacitors AQ12EM620GAJWE
CAP CER 62PF 150V 0505

CAP CER 62PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 918027-AQ12EM620GAJWE 60-AQ12EM620GAJWE AQ12EM620GAJWE
Product Name Ceramic Capacitors - AQ12EM620GAJWE 62PF 150V 62 pF Capacitor Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers