Cap Film 0.047uF 50V PEN 5%( 3.3 X 2.5 X 1.8mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB027D0473JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB027D0473JBA can be used for catalog matching and distributor lookup.
Win Source Part Number: 980805-CB027D0473JBA
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 1253-1826-2-ND,1253-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.047µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.047µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.047µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
CAP FILM 0.047UF 5% 63VDC 1210
CAP FILM 0.047UF 5% 63VDC 1210
Film Capacitor, CB Series, 0.047 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB027D0473JBA | 980805-CB027D0473JBA | CB027D0473JBA | 478-11599-1-ND | 478-11599-6-ND | CB027D0473JBA | CB027D0473JBA | 96K7810 |
| Product Name | Automotive 0.047uF 50V Capacitor | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Cb Series, 0.047 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | ||||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |