Kyocera Corporation Automotive SMD 0.68uF 63V Capacitor CB042D0684JBC

Description
Cap Film 0.68uF 63V PET-HT 5%( 5.8 X 5 X 4mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0684JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.68uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0684JBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.68uF 63V PET-HT 5%( 5.8 X 5 X 4mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0684JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.68uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0684JBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.68uF 63V Capacitor
62-CB042D0684JBC
Automotive SMD 0.68uF 63V Capacitor 62-CB042D0684JBC
Cap Film 0.68uF 63V PET-HT 5%( 5.8 X 5 X 4mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0684JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.68uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0684JBC can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 63V PET-HT 5%( 5.8 X 5 X 4mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0684JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.68uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.68uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0684JBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor - CB042D0684JBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB042D0684JBC
Film Capacitor CB042D0684JBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-4538-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4538-1-ND
Film Capacitors 478-4538-1-ND
0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-4538-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4538-2-ND
Film Capacitors 478-4538-2-ND
0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-4538-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4538-6-ND
Film Capacitors 478-4538-6-ND
0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - CB042D0684JBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB042D0684JBC
Film Capacitors CB042D0684JBC
CAP FILM 0.68UF 5% 63VDC 2220

CAP FILM 0.68UF 5% 63VDC 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-CB042D0684JBC CB042D0684JBC 478-4538-1-ND 478-4538-6-ND CB042D0684JBC
Product Name Automotive SMD 0.68uF 63V Capacitor Film Capacitor Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Packing Method Tape and Reel Tape Reel Digi-Reel®
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details