The CB037D0153KBA is a film capacitor from Lingto Electronic Limited, utilizing a metallized PEN (polyethylene naphtalate) dielectric in a lead-free construction. This capacitor is designed for low voltage applications, with a capacitance value of 0.015OºF and a voltage rating of 63VDC. It features a non-polar construction and is suitable for IR or vapor phase reflow soldering, making it compatible with various printed circuit board materials. The capacitor exhibits excellent thermal shock resistance and low dissipation factors, contributing to its reliability. It has a self-healing property that ensures a safe open failure mode. The product is available in tape and reel packaging, facilitating automatic placement in manufacturing processes. Its climatic category is rated at 55/125/56, and it operates within a temperature range of -55°C to 125°C, with voltage derating above 105°C. This capacitor is suitable for applications in automotive, telecom, and industrial sectors.
0.015µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.015UF 10% 63VDC 1812
CAP FILM 0.015UF 10% 63VDC 1812
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB037D0153KBA-ND | CB037D0153KBA | CB037D0153KBA | CB037D0153KBA |
| Product Name | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |