Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZNBDE

Description
Win Source Part Number: 995621-BZ054B473ZNBD E Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Package: Bulk Standard Package: 400 Capacitance: 47 mF Tolerance: -20%, +80% Voltage - Rated: 4.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: BZ05, 2 Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.787" L x 0.591" W (20.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZNBDE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 995621-BZ054B473ZNBD E Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Package: Bulk Standard Package: 400 Capacitance: 47 mF Tolerance: -20%, +80% Voltage - Rated: 4.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: BZ05, 2 Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.787" L x 0.591" W (20.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZNBDE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 995621-BZ054B473ZNBDE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
995621-BZ054B473ZNBDE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 995621-BZ054B473ZNBDE
Win Source Part Number: 995621-BZ054B473ZNBD E Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Package: Bulk Standard Package: 400 Capacitance: 47 mF Tolerance: -20%, +80% Voltage - Rated: 4.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: BZ05, 2 Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.787" L x 0.591" W (20.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZNBDE Product Status: Obsolete

Win Source Part Number: 995621-BZ054B473ZNBDE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Package: Bulk
Standard Package: 400
Capacitance: 47 mF
Tolerance: -20%, +80%
Voltage - Rated: 4.5 V
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: BZ05, 2 Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.787" L x 0.591" W (20.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-BZ054B473ZNBDE
Product Status: Obsolete

Buy Now Datasheet
Best Cap Super-cap Product overview: BZ054B473ZNBDE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBDE can be used for catalog matching and distributor lookup.

Best Cap Super-cap Product overview: BZ054B473ZNBDE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBDE can be used for catalog matching and distributor lookup.

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ054B473ZNBDE - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ054B473ZNBDE
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZNBDE
BESTCAP

BESTCAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 995621-BZ054B473ZNBDE 61-BZ054B473ZNBDE BZ054B473ZNBDE
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Film Capacitors
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 47000 microF 47000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details