Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 914789-CB037D0224JBA
Series: CB
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-6004-2, 478-6004-1, 478-6004-6
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Cap Film 0.22uF 63V PEN 5%( 4.7 X 3.2 X 3mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037D0224JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037D0224JBA can be used for catalog matching and distributor lookup.
Film Capacitor, CB Series, 0.22 F, 5%, PEN (Polyethylene Naphthalate), 63 V, 1812 [4532 Metric] RoHS Compliant: Yes
CAP FILM 0.22UF 5% 63VDC 1812
CAP FILM 0.22UF 5% 63VDC 1812
| Richardson RFPD | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB037D0224JBA | 914789-CB037D0224JBA | 478-6004-6-ND | 478-6004-2-ND | 62-CB037D0224JBA | 08P5570 | CB037D0224JBA | CB037D0224JBA |
| Product Name | Film Capacitor | Film Capacitors - CB037D0224JBA | Film Capacitors | Film Capacitors | Automotive 0.22uF 63V Capacitor | Film Capacitor, Cb Series, 0.22 F, 5%, Pen (Polyethylene Naphthalate), 63 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 63 volts | 63 volts | 63 volts | |||||
| WVAC | 63 volts | 40 volts | 40 volts | 40 volts |