Kyocera Corporation Ceramic Capacitors - 2220CC224KAT1A 2220CC224KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 761833-2220CC224KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2220 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 630V Thickness (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): C5750X7R2J224K230KM; C5750X7R2J224K230KA; 2220A6300224KXT; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 761833-2220CC224KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2220 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 630V Thickness (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): C5750X7R2J224K230KM; C5750X7R2J224K230KA; 2220A6300224KXT; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220CC224KAT1A - 761833-2220CC224KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220CC224KAT1A
761833-2220CC224KAT1A
Ceramic Capacitors - 2220CC224KAT1A 761833-2220CC224KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 761833-2220CC224KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2220 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 630V Thickness (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): C5750X7R2J224K230KM; C5750X7R2J224K230KA; 2220A6300224KXT; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 761833-2220CC224KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 2220
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): C5750X7R2J224K230KM; C5750X7R2J224K230KA; 2220A6300224KXT;
Introduction Date: October 27, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 2220CC224KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220CC224KAT1A-ND
Ceramic Capacitors 2220CC224KAT1A-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 56J4366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
56J4366
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 56J4366
CERAMIC CAPACITOR 0.22UF 630V, X7R, 10%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 630V, X7R, 10%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220CC224KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220CC224KAT1A
Ceramic Capacitors 2220CC224KAT1A
CAP CER 0.22UF 630V X7R 2220

CAP CER 0.22UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 761833-2220CC224KAT1A 2220CC224KAT1A-ND 56J4366 2220CC224KAT1A
Product Name Ceramic Capacitors - 2220CC224KAT1A Ceramic Capacitors Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details