Kyocera Corporation 16V Capacitor BZ12GA124ZAB

Description
CAP 120MF -20% +80% 16V T/H Product overview: BZ12GA124ZAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ12GA124ZAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 120MF -20% +80% 16V T/H Product overview: BZ12GA124ZAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ12GA124ZAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V Capacitor
61-BZ12GA124ZAB
16V Capacitor 61-BZ12GA124ZAB
CAP 120MF -20% +80% 16V T/H Product overview: BZ12GA124ZAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ12GA124ZAB can be used for catalog matching and distributor lookup.

CAP 120MF -20% +80% 16V T/H Product overview: BZ12GA124ZAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ12GA124ZAB can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1351854-BZ12GA124ZAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1351854-BZ12GA124ZAB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1351854-BZ12GA124ZAB
Win Source Part Number: 1351854-BZ12GA124ZAB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: PC Pins Package: Bulk Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max): 0.358" (9.10mm) Standard Package: 48 Capacitance: 120 mF Tolerance: -20%, +80% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 160mOhm Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: BZ12, 4 Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1351854-BZ12GA124ZAB
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Termination: PC Pins
Package: Bulk
Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm)
Height - Seated (Max): 0.358" (9.10mm)
Standard Package: 48
Capacitance: 120 mF
Tolerance: -20%, +80%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 160mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: BZ12, 4 Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Cap, 120Mf, 16V, Super, Smd; Capacitance Kyocera Avx - 97Y9159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Mf, 16V, Super, Smd; Capacitance Kyocera Avx
97Y9159
Cap, 120Mf, 16V, Super, Smd; Capacitance Kyocera Avx 97Y9159
CAP, 120MF, 16V, SUPER, SMD; Capacitance:0.12F; Voltage Rating:16V; Capacitor Terminals:Through Hole; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 120MF, 16V, SUPER, SMD; Capacitance:0.12F; Voltage Rating:16V; Capacitor Terminals:Through Hole; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ12GA124ZAB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ12GA124ZAB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ12GA124ZAB
CAP 120MF -20% +80% 16V T/H

CAP 120MF -20% +80% 16V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ12GA124ZAB 1351854-BZ12GA124ZAB 97Y9159 BZ12GA124ZAB
Product Name 16V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 120Mf, 16V, Super, Smd; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Through Hole
RoHS Compliant Yes Yes
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 120000 microF 120000 microF 120000 microF 120000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details