KYOCERA AVX Components Corporation Film Capacitor CB037G0153KBA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB037G0153KBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB037G0153KBA
Film Capacitor CB037G0153KBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-CB037G0153KBACT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB037G0153KBACT-ND
Film Capacitors 478-CB037G0153KBACT-ND
Film Capacitor

Film Capacitor

Buy Now Datasheet
Film Capacitors - 478-CB037G0153KBATR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB037G0153KBATR-ND
Film Capacitors 478-CB037G0153KBATR-ND
Film Capacitor

Film Capacitor

Buy Now Datasheet
Film Capacitors - 478-CB037G0153KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitor

Film Capacitor

Buy Now Datasheet
Singapore, Singapore
Automotive 0.015uF 250V Capacitor
62-CB037G0153KBA
Automotive 0.015uF 250V Capacitor 62-CB037G0153KBA
Cap Film 0.015uF 250V PEN 10% (4.7 X 3.2 X 2.4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037G0153KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037G0153KBA can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 250V PEN 10% (4.7 X 3.2 X 2.4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037G0153KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037G0153KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors CB037G0153KBA
CAP FILM

CAP FILM

Supplier's Site
Film Capacitors - CB037G0153KBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB037G0153KBA
Film Capacitors CB037G0153KBA
CAP FILM

CAP FILM

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB037G0153KBA 478-CB037G0153KBACT-ND 478-CB037G0153KBADKR-ND 62-CB037G0153KBA CB037G0153KBA CB037G0153KBA
Product Name Film Capacitor Film Capacitors Film Capacitors Automotive 0.015uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers