Kyocera Corporation 90000uF 12V 20uA Capacitor BZ02CA903ZAB

Description
Cap Supercap 90000uF 12V -20% to 80% ( 48 X 30 X 7.4mm ) PC Pin 20uA 0.09 Ohm 70°C Bulk Product overview: BZ02CA903ZAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90000uF, 12V, 20uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90000uF, 12V, 20uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ02CA903ZAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 90000uF 12V -20% to 80% ( 48 X 30 X 7.4mm ) PC Pin 20uA 0.09 Ohm 70°C Bulk Product overview: BZ02CA903ZAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90000uF, 12V, 20uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90000uF, 12V, 20uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ02CA903ZAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
90000uF 12V 20uA Capacitor
61-BZ02CA903ZAB
90000uF 12V 20uA Capacitor 61-BZ02CA903ZAB
Cap Supercap 90000uF 12V -20% to 80% ( 48 X 30 X 7.4mm ) PC Pin 20uA 0.09 Ohm 70°C Bulk Product overview: BZ02CA903ZAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90000uF, 12V, 20uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90000uF, 12V, 20uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ02CA903ZAB can be used for catalog matching and distributor lookup.

Cap Supercap 90000uF 12V -20% to 80% ( 48 X 30 X 7.4mm ) PC Pin 20uA 0.09 Ohm 70°C Bulk Product overview: BZ02CA903ZAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90000uF, 12V, 20uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 90000uF, 12V, 20uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ02CA903ZAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1351740-BZ02CA903ZAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1351740-BZ02CA903ZAB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1351740-BZ02CA903ZAB
Win Source Part Number: 1351740-BZ02CA903ZAB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: PC Pins Package: Bulk Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max): 0.291" (7.40mm) Standard Package: 48 Capacitance: 90 mF Tolerance: -20%, +80% Voltage - Rated: 12 V ESR (Equivalent Series Resistance): 90mOhm Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: BZ02, 4 Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1351740-BZ02CA903ZAB
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Termination: PC Pins
Package: Bulk
Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm)
Height - Seated (Max): 0.291" (7.40mm)
Standard Package: 48
Capacitance: 90 mF
Tolerance: -20%, +80%
Voltage - Rated: 12 V
ESR (Equivalent Series Resistance): 90mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: BZ02, 4 Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ02CA903ZAB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ02CA903ZAB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ02CA903ZAB
CAP 90MF -20% +80% 12V T/H

CAP 90MF -20% +80% 12V T/H

Supplier's Site
Capacitor Super, 0.09F, 12V, 0.09 Ohm +80 -20%; Capacitance Kyocera Avx - 67R2437 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.09F, 12V, 0.09 Ohm +80 -20%; Capacitance Kyocera Avx
67R2437
Capacitor Super, 0.09F, 12V, 0.09 Ohm +80 -20%; Capacitance Kyocera Avx 67R2437
CAPACITOR SUPER, 0.09F, 12V, 0.09 OHM +80 -20%; Capacitance:90000µF; Voltage(DC):12V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.09ohm; No. of Pins:4 RoHS Compliant: Yes

CAPACITOR SUPER, 0.09F, 12V, 0.09 OHM +80 -20%; Capacitance:90000µF; Voltage(DC):12V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.09ohm; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ02CA903ZAB 1351740-BZ02CA903ZAB BZ02CA903ZAB 67R2437
Product Name 90000uF 12V 20uA Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super, 0.09F, 12V, 0.09 Ohm +80 -20%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor PC Pin
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 12 volts 12 volts 12 volts 12 volts
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers