Kyocera Corporation SMD 0.01uF 3000V Capacitor 2225HC103KAT1A

Description
Cap Ceramic 0.01uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC103KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC103KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 3000V Capacitor
60-2225HC103KAT1A
SMD 0.01uF 3000V Capacitor 60-2225HC103KAT1A
Cap Ceramic 0.01uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC103KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 3000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225HC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225HC103KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2225HC103KAT1A - 854617-2225HC103KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2225HC103KAT1A
854617-2225HC103KAT1A
Ceramic Capacitors - 2225HC103KAT1A 854617-2225HC103KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 854617-2225HC103KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric) Package: 2225 (5763 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2225HC103KAT1A-ND, 478-5965-6, 2225HC103KAT1A\\500, 478-5965-2, 478-5965-1, 2225HC103KAT1A/1K, 2225HC103KAT1A/500

Manufacturer: AVX Corporation
Win Source Part Number: 854617-2225HC103KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Package: 2225 (5763 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 2225HC103KAT1A-ND, 478-5965-6, 2225HC103KAT1A\\500, 478-5965-2, 478-5965-1, 2225HC103KAT1A/1K, 2225HC103KAT1A/500

Buy Now Datasheet
Ceramic Capacitors - 478-5965-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5965-1-ND
Ceramic Capacitors 478-5965-1-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5965-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5965-6-ND
Ceramic Capacitors 478-5965-6-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5965-2-ND
Ceramic Capacitors 478-5965-2-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 52R2455 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx
52R2455
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx 52R2455
CERAMIC CAPACITOR 0.01UF 3000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 3000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 66M5781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx
66M5781
Capacitor Ceramic 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx 66M5781
CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 3000V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-2225HC103KAT1A 854617-2225HC103KAT1A 478-5965-1-ND 478-5965-6-ND 52R2455
Product Name SMD 0.01uF 3000V Capacitor Ceramic Capacitors - 2225HC103KAT1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers