Kyocera Corporation Aluminum - Polymer Capacitors APA0812680M050R

Description
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA0812680M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0812680M050RTR-ND
Aluminum - Polymer Capacitors 478-APA0812680M050RTR-ND
68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 5000 Hrs @ 105°C

68µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0812680M050RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0812680M050RDKR-ND
Aluminum - Polymer Capacitors 478-APA0812680M050RDKR-ND
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0812680M050RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0812680M050RCT-ND
Aluminum - Polymer Capacitors 478-APA0812680M050RCT-ND
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - APA0812680M050R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA0812680M050R
Aluminum - Polymer Capacitors APA0812680M050R
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-APA0812680M050RTR-ND 478-APA0812680M050RDKR-ND APA0812680M050R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers