Manufacturer: AMIS
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Features: 6800 pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
1.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Silicon RF Capacitors / Thin Film 250volts 1.3pF Product overview: 600S1R3AT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S1R3AT250XT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-1936-1-ND | 1284-1936-6-ND | 68-600S1R3AT250XT | |
| Product Name | Ceramic Capacitors - 600S1R3AT250XT | Ceramic Capacitors | Ceramic Capacitors | 1.3pF Capacitor |
| Capacitance Range | 0.2200 microF | 1.30E-6 microF | ||
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 6.3 volts | 250 volts | 250 volts | 250 volts |
| WVAC | 6.3 volts | 250 volts | 250 volts | 250 to ? volts |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |